The NE5531079A is a 7.5V LDMOS RF power FET designed for linear amplification at 460 MHz, delivering +40.0 dBm output power with 20.5 dB gain at 25°C. It operates with a drain current of 200 mA and is housed in a plastic SMD package. The part is part of a series of LDMOS transistors with matching electrical characteristics and packaging.
RF Mosfet LDMOS 7.5V 200mA 460MHz 40dBm 79A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE5531079A-A-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 4-SMD, Flat Leads |