Nexperia B.V. 80 V, 100 mA NPN/NPN resistor-equipped double transistors NHUMH11F

Description
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMH11 10 10 SOT363 SC-88 NHUMB11 NHUMD3 NHUMH1 22 22 NHUMB1 NHUMD2 NHUMH2 47 47 NHUMB2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMH11 10 10 SOT363 SC-88 NHUMB11 NHUMD3 NHUMH1 22 22 NHUMB1 NHUMD2 NHUMH2 47 47 NHUMB2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NHUMH11/1/2 series NPN/NPN resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and supports digital switching and IC input control.

Datasheet Summary
Powered by GS/AI

NHUMH11/1/2 series NPN/NPN resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and supports digital switching and IC input control.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA NPN/NPN resistor-equipped double transistors - NHUMH11F - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA NPN/NPN resistor-equipped double transistors
NHUMH11F
80 V, 100 mA NPN/NPN resistor-equipped double transistors NHUMH11F
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMH11 10 10 SOT363 SC-88 NHUMB11 NHUMD3 NHUMH1 22 22 NHUMB1 NHUMD2 NHUMH2 47 47 NHUMB2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads

NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

PNP/PNP complement:

-

NPN/PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHUMH11

10

10

SOT363

SC-88

NHUMB11

NHUMD3

NHUMH1

22

22

NHUMB1

NHUMD2

NHUMH2

47

47

NHUMB2

NHUMD12

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC846 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMH11FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMH11FTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMH11FTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMH11FCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMH11FCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMH11FCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMH11FDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMH11FDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMH11FDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 80V 100mA 170MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
 - NHUMH11F - Rochester Electronics
Newburyport, MA, United States
NHUMH11 - 80 V, 100 mA NPN/NPN resistor-equipped double transistors

NHUMH11 - 80 V, 100 mA NPN/NPN resistor-equipped double transistors

Supplier's Site Datasheet
Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia - 82AH4915 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia
82AH4915
Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia 82AH4915
RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, DUAL NPN, 80V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NHUMH11F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHUMH11F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHUMH11F
TRANS PREBIAS 2NPN 80V 6TSSOP

TRANS PREBIAS 2NPN 80V 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors RF Transistors Bipolar RF Transistors
Product Number NHUMH11F 1727-NHUMH11FTR-ND NHUMH11F 82AH4915 NHUMH11F
Product Name 80 V, 100 mA NPN/NPN resistor-equipped double transistors Bipolar Transistor Arrays, Pre-Biased Rf Transistor, Aec-Q101, Dual Npn, 80V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363 SOT363 6-TSSOP, SC-88, SOT-363 SOT363 TO-3 AEC-Q101
Polarity NPN NPN NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7258512 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
3 suppliers
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SC-74
Packing Method Tape Reel; Tape & Reel
View Details
Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers