California Eastern Laboratories - CEL 2V MOSFET Transistor NE3509M04-T2-A

Description
RF MOSFET GAAS HJ-FET 2V M04 Product overview: NE3509M04-T2-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3509M04-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET GAAS HJ-FET 2V M04 Product overview: NE3509M04-T2-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3509M04-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V MOSFET Transistor
285-NE3509M04-T2-A
2V MOSFET Transistor 285-NE3509M04-T2-A
RF MOSFET GAAS HJ-FET 2V M04 Product overview: NE3509M04-T2-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3509M04-T2-A can be used for catalog matching and distributor lookup.

RF MOSFET GAAS HJ-FET 2V M04 Product overview: NE3509M04-T2-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3509M04-T2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3509M04-T2-A - 025185-NE3509M04-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3509M04-T2-A
025185-NE3509M04-T2-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3509M04-T2-A 025185-NE3509M04-T2-A
Manufacturer: CEL Win Source Part Number: 025185-NE3509M04-T2- A Packaging: Reel - TR Voltage Rating: 4V Current Rating: 60mA Frequency: 2GHz Current - Test: 10mA Gain: 17.5dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.4dB Power - Output: 11dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 025185-NE3509M04-T2-A
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 60mA
Frequency: 2GHz
Current - Test: 10mA
Gain: 17.5dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.4dB
Power - Output: 11dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: M04
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - NE3509M04-T2-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
NE3509M04-T2-ATR-ND
RF FETs, MOSFETs NE3509M04-T2-ATR-ND
RF Mosfet HFET 2V 10mA 2GHz 17.5dB 11dBm M04

RF Mosfet HFET 2V 10mA 2GHz 17.5dB 11dBm M04

Buy Now Datasheet
RF FETs, MOSFETs - NE3509M04-T2-A - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
NE3509M04-T2-A
RF FETs, MOSFETs NE3509M04-T2-A
FET RF 4V 2GHZ SOT-343

FET RF 4V 2GHZ SOT-343

Supplier's Site Datasheet
FET RF 4V 2GHZ SOT-343 - 130-NE3509M04-T2-A - Utmel Electronic Limited
Hong Kong, China
FET RF 4V 2GHZ SOT-343
130-NE3509M04-T2-A
FET RF 4V 2GHZ SOT-343 130-NE3509M04-T2-A
FET RF 4V 2GHZ SOT-343

FET RF 4V 2GHZ SOT-343

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF MOSFET Transistors RF Transistors
Product Number 285-NE3509M04-T2-A 025185-NE3509M04-T2-A NE3509M04-T2-ATR-ND NE3509M04-T2-A 130-NE3509M04-T2-A
Product Name 2V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3509M04-T2-A RF FETs, MOSFETs RF FETs, MOSFETs FET RF 4V 2GHZ SOT-343
Package Type Tape & Reel (TR) SOT3; M04 SOT-343F SOT-343F
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity HFET
Transistor Technology / Material GaAs HJ-FET
Power Gain 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data