RF transistor NPN silicon bipolar designed for high-frequency applications with a maximum frequency of 20 GHz, operating at a collector-emitter voltage of 5 V, collector current of 500 mA, and power dissipation of 735 mW in a surface mount SOT-343F package.
RF Transistor NPN 5V 500mA 20GHz 735mW Surface Mount SOT-343F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE664M04-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |