onsemi P-Channel MOSFET Transistor NDT452AP

Description
MOSFETs P-Channel FET Enhancement Mode Product overview: NDT452AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT452AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Channel FET Enhancement Mode Product overview: NDT452AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT452AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel MOSFET Transistor
2088-NDT452AP
P-Channel MOSFET Transistor 2088-NDT452AP
MOSFETs P-Channel FET Enhancement Mode Product overview: NDT452AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT452AP can be used for catalog matching and distributor lookup.

MOSFETs P-Channel FET Enhancement Mode Product overview: NDT452AP from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT452AP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT452AP - 025182-NDT452AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT452AP
025182-NDT452AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT452AP 025182-NDT452AP
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025182-NDT452AP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 690pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Computers & Computer Peripherals Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025182-NDT452AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 690pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Computers & Computer Peripherals
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 6711100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711100
MOSFETs 6711100
onsemi NDT452AP MOSFET

onsemi NDT452AP MOSFET

Supplier's Site
MOSFETs - 6711100P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711100P
MOSFETs 6711100P
onsemi NDT452AP MOSFET

onsemi NDT452AP MOSFET

Supplier's Site
MOSFETs - 1241726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241726
MOSFETs 1241726
onsemi NDT452AP MOSFET

onsemi NDT452AP MOSFET

Supplier's Site
Single FETs, MOSFETs - NDT452APCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT452APCT-ND
Single FETs, MOSFETs NDT452APCT-ND
P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT452APTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT452APTR-ND
Single FETs, MOSFETs NDT452APTR-ND
P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT452APDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT452APDKR-ND
Single FETs, MOSFETs NDT452APDKR-ND
P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 30V 5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
P Channel Mosfet, -30V, 5A, Sot-223; Channel Type Onsemi - 58K2023 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 5A, Sot-223; Channel Type Onsemi
58K2023
P Channel Mosfet, -30V, 5A, Sot-223; Channel Type Onsemi 58K2023
P CHANNEL MOSFET, -30V, 5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 5 A, 30 V, 65 Mohm, -10 V, 1.6 V Rohs Compliant Onsemi - 26M1854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 5 A, 30 V, 65 Mohm, -10 V, 1.6 V Rohs Compliant Onsemi
26M1854
Mosfet Transistor, P Channel, 5 A, 30 V, 65 Mohm, -10 V, 1.6 V Rohs Compliant Onsemi 26M1854
MOSFET Transistor, P Channel, 5 A, 30 V, 65 mohm, -10 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 5 A, 30 V, 65 mohm, -10 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2133
Mosfet, Full Reel; Channel Type Onsemi 67R2133
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDT452AP
Triode/MOS Tube/Transistor >> MOSFETs NDT452AP
30V 5A 65mΩ@10V,5A 3W 2.8V@250uA P Channel SOT-223-4 MOSFETs ROHS

30V 5A 65mΩ@10V,5A 3W 2.8V@250uA P Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDT452AP
MOSFET NDT452AP
MOSFET P-Channel FET Enhancement Mode

MOSFET P-Channel FET Enhancement Mode

Buy Now Datasheet
Single FETs, MOSFETs - NDT452AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT452AP
Single FETs, MOSFETs NDT452AP
MOSFET P-CH 30V 5A SOT-223-4

MOSFET P-CH 30V 5A SOT-223-4

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT452AP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT452AP
Single FETs, MOSFETs NDT452AP
POWER FIELD-EFFECT TRANSISTOR, 5

POWER FIELD-EFFECT TRANSISTOR, 5

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT452AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT452AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT452AP
MOSFET P-CH 30V 5A SOT-223-4

MOSFET P-CH 30V 5A SOT-223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-NDT452AP 025182-NDT452AP 6711100 6711100P NDT452APCT-ND 58K2023 26M1854 67R2133 NDT452AP NDT452AP NDT452AP NDT452AP
Product Name P-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT452AP MOSFETs MOSFETs Single FETs, MOSFETs P Channel Mosfet, -30V, 5A, Sot-223; Channel Type Onsemi Mosfet Transistor, P Channel, 5 A, 30 V, 65 Mohm, -10 V, 1.6 V Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0070 kS
PD 3 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
Package Type Reel SOT3; SOT-223-4 SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3 TO-3 SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data