onsemi TRANSISTORS - Transistors (BJT) - Single - NJV4031NT1G NJV4031NT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887341-NJV4031NT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NJV4031 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NJV4031NT1G-ND, NJV4031NT1GOSDKR, NJV4031NT1GOSCT, NJV4031NT1GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887341-NJV4031NT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NJV4031 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NJV4031NT1G-ND, NJV4031NT1GOSDKR, NJV4031NT1GOSCT, NJV4031NT1GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NJV4031NT1G - 887341-NJV4031NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJV4031NT1G
887341-NJV4031NT1G
TRANSISTORS - Transistors (BJT) - Single - NJV4031NT1G 887341-NJV4031NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887341-NJV4031NT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NJV4031 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: NJV4031NT1G-ND, NJV4031NT1GOSDKR, NJV4031NT1GOSCT, NJV4031NT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887341-NJV4031NT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJV4031
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NJV4031NT1G-ND, NJV4031NT1GOSDKR, NJV4031NT1GOSCT, NJV4031NT1GOSTR

Buy Now Datasheet
Singapore, Singapore
3A 40V 215MHz Bipolar Transistor
276-NJV4031NT1G
3A 40V 215MHz Bipolar Transistor 276-NJV4031NT1G
3A 40V NPN BJT Transistor SOT-223 215MHz Product overview: NJV4031NT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, 215MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 40V, 215MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJV4031NT1G can be used for catalog matching and distributor lookup.

3A 40V NPN BJT Transistor SOT-223 215MHz Product overview: NJV4031NT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, 215MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 40V, 215MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJV4031NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJV4031NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4031NT1GOSDKR-ND
Single Bipolar Transistors NJV4031NT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJV4031NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4031NT1GOSCT-ND
Single Bipolar Transistors NJV4031NT1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJV4031NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4031NT1GOSTR-ND
Single Bipolar Transistors NJV4031NT1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJV4031NT1G
Bipolar Transistors - BJT NJV4031NT1G
Bipolar Transistors - BJT NPN 40V LO SAT SOT223 BP

Bipolar Transistors - BJT NPN 40V LO SAT SOT223 BP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJV4031NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJV4031NT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJV4031NT1G
TRANS NPN 40V 3A SOT223

TRANS NPN 40V 3A SOT223

Supplier's Site
Single Bipolar Transistors - NJV4031NT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJV4031NT1G
Single Bipolar Transistors NJV4031NT1G
TRANS NPN 40V 3A SOT223

TRANS NPN 40V 3A SOT223

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 40V, Sot-223; Transistor Polarity Onsemi - 13AC3834 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 40V, Sot-223; Transistor Polarity Onsemi
13AC3834
Transistor, Aec-Q101, Npn, 40V, Sot-223; Transistor Polarity Onsemi 13AC3834
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:215MHz; Power Dissipation Pd:2W; DC Collector Current:3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 40V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:215MHz; Power Dissipation Pd:2W; DC Collector Current:3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 887341-NJV4031NT1G 276-NJV4031NT1G NJV4031NT1GOSDKR-ND NJV4031NT1G NJV4031NT1G NJV4031NT1G 13AC3834
Product Name TRANSISTORS - Transistors (BJT) - Single - NJV4031NT1G 3A 40V 215MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Aec-Q101, Npn, 40V, Sot-223; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT-223 (TO-261) TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT26; Sot-26
Number of units in IC 2
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6327HTSA1 - 103382-BCR135E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
7 suppliers