Nexperia B.V. 80 V, 100 mA NPN resistor-equipped transistors NHDTC114EUF

Description
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEITA NHDTC114EU 10 10 SOT323 SC-70 NHDTA114EU NHDTC124EU 22 22 NHDTA124EU NHDTC144EU 47 47 NHDTA144EU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEITA NHDTC114EU 10 10 SOT323 SC-70 NHDTA114EU NHDTC124EU 22 22 NHDTA124EU NHDTC144EU 47 47 NHDTA144EU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package with 80 V collector-emitter breakdown voltage and 100 mA output current capability, featuring built-in bias resistors to simplify circuit design and reduce component count. The device is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package with 80 V collector-emitter breakdown voltage and 100 mA output current capability, featuring built-in bias resistors to simplify circuit design and reduce component count. The device is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA NPN resistor-equipped transistors - NHDTC114EUF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA NPN resistor-equipped transistors
NHDTC114EUF
80 V, 100 mA NPN resistor-equipped transistors NHDTC114EUF
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ - kΩ - Nexperia - JEITA NHDTC114EU 10 10 SOT323 SC-70 NHDTA114EU NHDTC124EU 22 22 NHDTA124EU NHDTC144EU 47 47 NHDTA144EU Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Digital applications Cost saving alternative for BC846 series in digital applications Controlling IC inputs Switching loads

NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1. Product overview

Type number

-

R1

-

R2

-

Package

-

PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHDTC114EU

10

10

SOT323

SC-70

NHDTA114EU

NHDTC124EU

22

22

NHDTA124EU

NHDTC144EU

47

47

NHDTA144EU

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Digital applications
  • Cost saving alternative for BC846 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - NHDTC114EUF - Rochester Electronics
Newburyport, MA, United States
NHDTC114EU - 80 V, 100 mA NPN resistor-equipped transistors

NHDTC114EU - 80 V, 100 mA NPN resistor-equipped transistors

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-NHDTC114EUFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-NHDTC114EUFDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-NHDTC114EUFDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-NHDTC114EUFCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-NHDTC114EUFCT-ND
Single, Pre-Biased Bipolar Transistors 1727-NHDTC114EUFCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-NHDTC114EUFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-NHDTC114EUFTR-ND
Single, Pre-Biased Bipolar Transistors 1727-NHDTC114EUFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 235mW Surface Mount SOT-323

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHDTC114EUF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHDTC114EUF
TRANS PREBIAS NPN 80V SOT323

TRANS PREBIAS NPN 80V SOT323

Supplier's Site
Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia - 82AH4867 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia
82AH4867
Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia 82AH4867
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number NHDTC114EUF NHDTC114EUF 1727-NHDTC114EUFDKR-ND NHDTC114EUF 82AH4867
Product Name 80 V, 100 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3
Polarity NPN NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data