MOSFET 2P-CH 20V 3.5A 8SOIC Product overview: NDS9947 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9947 can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor
Mosfet Array 2 P-Channel (Dual) 20V 3.5A 900mW Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120790-NDS9947
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 542pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial
MOSFET 2P-CH 20V 3.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-NDS9947 | NDS9947 | NDS9947TR-ND | 120790-NDS9947 | NDS9947 |
| Product Name | 20V 3.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9947 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Bulk | SOIC8 | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |