80 V, 100 mA NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, with built-in bias resistors to simplify circuit design and reduce component count. Rated for a maximum collector-emitter voltage of 80 V and output current of 100 mA per transistor, with a total power dissipation of 350 mW at 25 °C. AEC-Q101 qualified for automotive applications. The device features a transition frequency of up to 170 MHz for the NPN transistor and 150 MHz for the PNP transistor, collector-emitter saturation voltage below 100 mV at 10 mA collector current, and a DC current gain of at least 100. Thermal resistance from junction to ambient is 358 K/W under standard PCB mounting conditions.
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD10
2.2
47
SOT363
SC-88
NHUMH10
NHUMB10
NHUMD13
4.7
47
NHUMH13
NHUMB13
NHUMD9
10
47
NHUMH9
NHUMB9
Features and benefits
Applications
NHUMD13 - 80 V, 100 mA NPN/PNP resistor-equipped double transistors
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHUMD13F | NHUMD13F | 1727-NHUMD13FCT-ND | 82AH4903 | NHUMD13F |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363 SOT363 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |