onsemi Single Bipolar Transistors NJL1302DG

Description
Bipolar (BJT) Transistor PNP + Diode (Isolated) 260V 15A 30MHz 200W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP + Diode (Isolated) 260V 15A 30MHz 200W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJL1302DGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJL1302DGOS-ND
Single Bipolar Transistors NJL1302DGOS-ND
Bipolar (BJT) Transistor PNP + Diode (Isolated) 260V 15A 30MHz 200W Through Hole TO-264

Bipolar (BJT) Transistor PNP + Diode (Isolated) 260V 15A 30MHz 200W Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
260V 15A 200W Bipolar Transistor
276-NJL1302DG
260V 15A 200W Bipolar Transistor 276-NJL1302DG
PNP BJT, 260V, 15A, 200W, TO-264 Power Transistor Product overview: NJL1302DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302DG can be used for catalog matching and distributor lookup.

PNP BJT, 260V, 15A, 200W, TO-264 Power Transistor Product overview: NJL1302DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1841157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841157
Bipolar Transistors 1841157
PPD PNPBIP PWR THERM TRAK

PPD PNPBIP PWR THERM TRAK

Supplier's Site
Bipolar Transistors - 1841157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841157P
Bipolar Transistors 1841157P
PPD PNPBIP PWR THERM TRAK

PPD PNPBIP PWR THERM TRAK

Supplier's Site
Bipolar Transistors - 1841049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841049
Bipolar Transistors 1841049
PPD PNPBIP PWR THERM TRAK

PPD PNPBIP PWR THERM TRAK

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - NJL1302DG - 136149-NJL1302DG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJL1302DG
136149-NJL1302DG
TRANSISTORS - Transistors (BJT) - Single - NJL1302DG 136149-NJL1302DG
Manufacturer: ON Semiconductor Win Source Part Number: 136149-NJL1302DG Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 260V Max Vce (sat): 3V @ 1A, 10A Collector Cut-off Current(Max): 50μA (ICBO) Typical Gain (hFE) (Min): 75 @ 5A, 5V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 136149-NJL1302DG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 260V
Max Vce (sat): 3V @ 1A, 10A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 5A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJL1302DG
Bipolar Transistors - BJT NJL1302DG
Bipolar Transistors - BJT PNPBIP PWR THERM TRK PPD

Bipolar Transistors - BJT PNPBIP PWR THERM TRK PPD

Buy Now Datasheet
Audio Bjt, Pnp, Thermaltrak, 260V, 15A, 200W, To-264; Transistor Polarity Onsemi - 83K8662 - Newark, An Avnet Company
Chicago, IL, United States
Audio Bjt, Pnp, Thermaltrak, 260V, 15A, 200W, To-264; Transistor Polarity Onsemi
83K8662
Audio Bjt, Pnp, Thermaltrak, 260V, 15A, 200W, To-264; Transistor Polarity Onsemi 83K8662
AUDIO BJT, PNP, THERMALTRAK, 260V, 15A, 200W, TO-264; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

AUDIO BJT, PNP, THERMALTRAK, 260V, 15A, 200W, TO-264; Transistor Polarity:PNP; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -260V, -15A, To-264; Transistor Polarity Onsemi - 14AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -260V, -15A, To-264; Transistor Polarity Onsemi
14AC4725
Transistor, Pnp, -260V, -15A, To-264; Transistor Polarity Onsemi 14AC4725
TRANSISTOR, PNP, -260V, -15A, TO-264; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-260V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -260V, -15A, TO-264; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-260V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:45hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJL1302DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJL1302DG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJL1302DG
TRANS PNP 260V 15A TO264

TRANS PNP 260V 15A TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NJL1302DGOS-ND 276-NJL1302DG 1841157 1841157P 136149-NJL1302DG NJL1302DG 83K8662 14AC4725 NJL1302DG
Product Name Single Bipolar Transistors 260V 15A 200W Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NJL1302DG Bipolar Transistors - BJT Audio Bjt, Pnp, Thermaltrak, 260V, 15A, 200W, To-264; Transistor Polarity Onsemi Transistor, Pnp, -260V, -15A, To-264; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP; PNP + Diode (Isolated) PNP PNP
Package Type TO-264-5 To-264 TO-264 SOT3; TO-264 TO-3 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 260 volts 260 volts 260 volts
VCBO 260 volts
Unlock Full Specs
to access all available technical data