Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
3.0 A, 100 V NPN Bipolar Power Transistor, 2500-REEL Product overview: NJVMJD31CT4G-VF01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CT4G-VF0
Manufacturer: ON Semiconductor
Win Source Part Number: 790713-NJVMJD31CT4G-
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.56W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: NJVMJD31C
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 1A, 4V
Alternative Parts (Cross-Reference): CJD31C BK; CJD31C TR13 Lead Free; CJD31C TR13; CJD31C TR13;
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TRANS NPN 100V 3A DPAK
Bipolar Transistors - BJT BIP NPN 3A 100V TR
TRANS NPN 100V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NJVMJD31CT4G-VF01OSTR-ND | 276-NJVMJD31CT4G-VF01 | 790713-NJVMJD31CT4G-VF01 | NJVMJD31CT4G-VF01 | NJVMJD31CT4G-VF01 | NJVMJD31CT4G-VF01 |
| Product Name | Single Bipolar Transistors | 3.0 A 100 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJVMJD31CT4G-VF01 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 0.0500 milliamps | 3000 milliamps | 3000 milliamps | |||
| Power Gain | 25 dB |