The NE3520S03-A is an N-channel GaAs HJ-FET designed for K-band low-noise and high-gain applications, such as 20 GHz DBS LNB systems. It is packaged in a Micro-X plastic S03 case with dimensions of 5.0 mm × 3.2 mm × 2.2 mm. The device operates with a drain-to-source voltage of +1 to +3 V and a drain current of 5 to 15 mA, delivering a typical noise figure of 0.65 dB and associated gain of 13.5 dB at 20 GHz. It is rated for a maximum channel temperature of +125 °C and total power dissipation of 165 mW when mounted on a 1.08 cm² glass epoxy PCB. The part meets RoHS compliance and is sensitive to electrostatic discharge. Soldering must comply with infrared reflow or partial heating guidelines, with peak temperatures not exceeding 260 °C or 350 °C respectively. The device is not rated for automotive, military, or safety-critical applications.
RF Mosfet HFET 2V 10mA 20GHz 13.5dB S03
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE3520S03-A-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 4-SMD, Flat Leads |