NHUMH11-Q is an 80 V, 100 mA NPN/NPN resistor-equipped double transistor in a SOT363 (SC-88) surface-mounted package, featuring built-in bias resistors to simplify circuit design and reduce component count. It is qualified to AEC-Q101 for automotive applications. The device supports a maximum junction temperature of 150 °C and a total power dissipation of 350 mW at 25 °C ambient on a standard FR4 PCB. Input resistor R1 is 10 kΩ and R2 is 10 kΩ, with a collector-emitter saturation voltage of up to 100 mV at I_C = 10 mA and I_B = 0.5 mA.
NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
PNP/PNP complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMH11-Q
10
10
SOT363
SC-88
NHUMB11-Q
NHUMD3-Q
NHUMH1-Q
22
22
NHUMB1-Q
NHUMD2-Q
NHUMH2-Q
47
47
NHUMB2-Q
NHUMD12-Q
Features and benefits
Applications
TRANS PREBIAS 2NPN 80V 6-TSSOP
TRANS PREBIAS 2NPN 80V 6-TSSOP
TRANS PREBIAS 2NPN 80V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | NHUMH11-QX | 1727-NHUMH11-QXTR-ND |
| Product Name | 80 V, 100 mA NPN/NPN resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |