onsemi MOSFETs NDT2955

Description
MOSFET P-Channel 60V 2.5A SOT223
Request a Quote Datasheet
Description
MOSFET P-Channel 60V 2.5A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6711096 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711096
MOSFETs 6711096
MOSFET P-Channel 60V 2.5A SOT223

MOSFET P-Channel 60V 2.5A SOT223

Supplier's Site
MOSFETs - 6711096P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711096P
MOSFETs 6711096P
MOSFET P-Channel 60V 2.5A SOT223

MOSFET P-Channel 60V 2.5A SOT223

Supplier's Site
MOSFETs - 1241725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241725
MOSFETs 1241725
MOSFET P-Channel 60V 2.5A SOT223

MOSFET P-Channel 60V 2.5A SOT223

Supplier's Site
Single FETs, MOSFETs - NDT2955DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT2955DKR-ND
Single FETs, MOSFETs NDT2955DKR-ND
P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT2955TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT2955TR-ND
Single FETs, MOSFETs NDT2955TR-ND
P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT2955CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT2955CT-ND
Single FETs, MOSFETs NDT2955CT-ND
P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

P-Channel 60V 2.5A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-NDT2955
MOSFET Transistor 2088-NDT2955
MOSFETs SOT-223 P-CH ENHANCE Product overview: NDT2955 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT2955 can be used for catalog matching and distributor lookup.

MOSFETs SOT-223 P-CH ENHANCE Product overview: NDT2955 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT2955 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT2955 - 025178-NDT2955 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT2955
025178-NDT2955
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT2955 025178-NDT2955
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025178-NDT2955 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Family Name: NDT2955 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 601pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): ZXMP6A13G; ZXMP6A13GTC; ZXMP6A13GTA; Introduction Date: March 03, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025178-NDT2955
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: NDT2955
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 601pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): ZXMP6A13G; ZXMP6A13GTC; ZXMP6A13GTA;
Introduction Date: March 03, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT2955 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT2955
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT2955
MOSFET P-CH 60V 2.5A SOT-223-4

MOSFET P-CH 60V 2.5A SOT-223-4

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NDT2955
Triode/MOS Tube/Transistor >> MOSFETs NDT2955
60V 2.5A 300mΩ@10V,2.5A 3W 4V@250uA P Channel SOT-223-4 MOSFETs ROHS

60V 2.5A 300mΩ@10V,2.5A 3W 4V@250uA P Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT2955 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT2955
Single FETs, MOSFETs NDT2955
MOSFET P-CH 60V 2.5A SOT-223-4

MOSFET P-CH 60V 2.5A SOT-223-4

Supplier's Site Datasheet
P Channel Mosfet, -60V, 2.5A, Sot-223; Channel Type Onsemi - 58K9483 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 2.5A, Sot-223; Channel Type Onsemi
58K9483
P Channel Mosfet, -60V, 2.5A, Sot-223; Channel Type Onsemi 58K9483
P CHANNEL MOSFET, -60V, 2.5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 2.5A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, -60V, -2.5A, Sot-223; Transistor Polarity Onsemi - 06X6480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -60V, -2.5A, Sot-223; Transistor Polarity Onsemi
06X6480
Mosfet, P Ch, -60V, -2.5A, Sot-223; Transistor Polarity Onsemi 06X6480
MOSFET, P CH, -60V, -2.5A, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

MOSFET, P CH, -60V, -2.5A, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -2.5 A, -60 V, 300 Mohm, -10 V, 2.6 V Rohs Compliant Onsemi - 26M1852 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -2.5 A, -60 V, 300 Mohm, -10 V, 2.6 V Rohs Compliant Onsemi
26M1852
Mosfet Transistor, P Channel, -2.5 A, -60 V, 300 Mohm, -10 V, 2.6 V Rohs Compliant Onsemi 26M1852
MOSFET Transistor, P Channel, -2.5 A, -60 V, 300 mohm, -10 V, 2.6 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -2.5 A, -60 V, 300 mohm, -10 V, 2.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 41K9481 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
41K9481
Mosfet, Full Reel; Channel Type Onsemi 41K9481
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:3W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
NDT2955
MOSFET NDT2955
MOSFET SOT-223 P-CH ENHANCE

MOSFET SOT-223 P-CH ENHANCE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6711096 6711096P NDT2955DKR-ND 2088-NDT2955 025178-NDT2955 NDT2955 NDT2955 NDT2955 58K9483 06X6480 26M1852 41K9481 NDT2955
Product Name MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT2955 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs P Channel Mosfet, -60V, 2.5A, Sot-223; Channel Type Onsemi Mosfet, P Ch, -60V, -2.5A, Sot-223; Transistor Polarity Onsemi Mosfet Transistor, P Channel, -2.5 A, -60 V, 300 Mohm, -10 V, 2.6 V Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT223; TO-261-4, TO-261AA Reel SOT3; SOT-223-4 Surface Mount SOT223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3 TO-3
Number of units in IC 1
Transconductance 0.0055 kS
Unlock Full Specs
to access all available technical data