Manufacturer: ON Semiconductor
Win Source Part Number: 790695-NJL4302DG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-264-5
Power - Max: 230W
Transistor Type: PNP
Frequency - Transition: 35MHz
Part Status: Obsolete(EOL)
Family Name: NJL4302D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 8A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5A, 5V
Alternative Parts (Cross-Reference): NJL1302DG;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264
TRANS PNP 350V 15A TO264
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 790695-NJL4302DG | NJL4302DG-ND | NJL4302DG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NJL4302DG | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT3 | TO-264-5 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.1000 milliamps | 15000 milliamps | |
| Power Gain | 80 dB |