Nexperia B.V. 80 V, 100 mA PNP/PNP resistor-equipped double transistors NHUMB11F

Description
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMB11 10 10 SOT363 SC-88 NHUMH11 NHUMD3 NHUMB1 22 22 NHUMH1 NHUMD2 NHUMB2 47 47 NHUMH2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMB11 10 10 SOT363 SC-88 NHUMH11 NHUMD3 NHUMB1 22 22 NHUMH1 NHUMD2 NHUMB2 47 47 NHUMH2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

80 V, 100 mA PNP/PNP resistor-equipped double transistor in a SOT363 (SC-88) surface-mounted package with built-in bias resistors, designed for digital applications and load switching. It has a maximum collector-emitter voltage of -80 V, an output current capability of -100 mA, and a total power dissipation of 350 mW per device. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

80 V, 100 mA PNP/PNP resistor-equipped double transistor in a SOT363 (SC-88) surface-mounted package with built-in bias resistors, designed for digital applications and load switching. It has a maximum collector-emitter voltage of -80 V, an output current capability of -100 mA, and a total power dissipation of 350 mW per device. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA PNP/PNP resistor-equipped double transistors - NHUMB11F - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA PNP/PNP resistor-equipped double transistors
NHUMB11F
80 V, 100 mA PNP/PNP resistor-equipped double transistors NHUMB11F
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - NPN/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMB11 10 10 SOT363 SC-88 NHUMH11 NHUMD3 NHUMB1 22 22 NHUMH1 NHUMD2 NHUMB2 47 47 NHUMH2 NHUMD12 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC856 series in digital applications Controlling IC inputs Switching loads

PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

NPN/NPN complement:

-

NPN/PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHUMB11

10

10

SOT363

SC-88

NHUMH11

NHUMD3

NHUMB1

22

22

NHUMH1

NHUMD2

NHUMB2

47

47

NHUMH2

NHUMD12

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC856 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMB11FCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMB11FCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMB11FCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMB11FDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMB11FDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMB11FDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMB11FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMB11FTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMB11FTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
 - NHUMB11F - Rochester Electronics
Newburyport, MA, United States
NHUMB11 - 80 V, 100 mA PNP/PNP resistor-equipped double transistors

NHUMB11 - 80 V, 100 mA PNP/PNP resistor-equipped double transistors

Supplier's Site Datasheet
Rf Transistor, Aec-Q101, Dual Pnp, 80V Rohs Compliant Nexperia - 82AH4891 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Dual Pnp, 80V Rohs Compliant Nexperia
82AH4891
Rf Transistor, Aec-Q101, Dual Pnp, 80V Rohs Compliant Nexperia 82AH4891
RF TRANSISTOR, AEC-Q101, DUAL PNP, 80V ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, DUAL PNP, 80V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NHUMB11F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHUMB11F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHUMB11F
TRANS PREBIAS 2PNP 80V 6TSSOP

TRANS PREBIAS 2PNP 80V 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors RF Transistors Bipolar RF Transistors
Product Number NHUMB11F 1727-NHUMB11FCT-ND NHUMB11F 82AH4891 NHUMB11F
Product Name 80 V, 100 mA PNP/PNP resistor-equipped double transistors Bipolar Transistor Arrays, Pre-Biased Rf Transistor, Aec-Q101, Dual Pnp, 80V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT363 SOT363 6-TSSOP, SC-88, SOT-363 SOT363 TO-3 6-TSSOP
Polarity PNP PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers