California Eastern Laboratories - CEL Bipolar RF Transistors NE46234-T1-SE-AZ

Description
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
Request a Quote
Description
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE46234 / 2SC4703 is an NPN epitaxial silicon RF transistor for low-distortion, low-noise amplification at low supply voltages, housed in a 3-pin SOT-89 surface mount package. It supports a maximum collector current of 150 mA, a collector-emitter voltage of 12 V, and a total power dissipation of 1.8 W when mounted on a 16 cm² ceramic substrate. The transistor offers a gain-bandwidth product of 6.0 GHz, an insertion power gain of 8.3 dB at 1 GHz, a noise figure of 2.3 dB, and intermodulation distortion figures of 55 dBc for IM2 and 76 dBc for IM3 at 50 mA and 5 V. The hFE is classified into grades, with the SE variant ranging from 125 to 250. The device meets thermally rated performance under pulse conditions with a maximum junction temperature of 150 °C.

Datasheet Summary
Powered by GS/AI

The NE46234 / 2SC4703 is an NPN epitaxial silicon RF transistor for low-distortion, low-noise amplification at low supply voltages, housed in a 3-pin SOT-89 surface mount package. It supports a maximum collector current of 150 mA, a collector-emitter voltage of 12 V, and a total power dissipation of 1.8 W when mounted on a 16 cm² ceramic substrate. The transistor offers a gain-bandwidth product of 6.0 GHz, an insertion power gain of 8.3 dB at 1 GHz, a noise figure of 2.3 dB, and intermodulation distortion figures of 55 dBc for IM2 and 76 dBc for IM3 at 50 mA and 5 V. The hFE is classified into grades, with the SE variant ranging from 125 to 250. The device meets thermally rated performance under pulse conditions with a maximum junction temperature of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE46234-T1-SE-AZ-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NE46234-T1-SE-AZ-ND
Bipolar RF Transistors NE46234-T1-SE-AZ-ND
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE46234-T1-SE-AZ-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
NPN general-purpose transistor - 2PC4081Q-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - LM2725M/NOPB - 1053308-LM2725M/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
Transistor - 444000 - Radwell International
Fuji Electric Corp. of America
View Details