Manufacturer: ON Semiconductor
Win Source Part Number: 1082981-NGP15N41CL
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 107W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A
Turn-on and Turn-off delay time: -/4μs
Testing Conditions: 300V, 6.5A, 1 kOhm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IGBT Transistors 15A 410V Ignition Product overview: NGP15N41CL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 410V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A, 410V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGP15N41CL can be used for catalog matching and distributor lookup.
IGBT 440V 15A 107W Through Hole TO-220
IGBT 440V 15A 107W TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1082981-NGP15N41CL | 279-NGP15N41CL | NGP15N41CLOS-ND | NGP15N41CL |
| Product Name | IGBTs - Single - NGP15N41CL | 15A 410V IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.2 volts |