RF TRANS NPN 12V 7GHZ SOT23
RF Transistor NPN 12V 100mA 7GHz 200mW Surface Mount SOT-23-3
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NE85633-R25-A | NE85633-R25-A-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 11.5 dB |