onsemi Single IGBTs NGTB15N60R2FG

Description
IGBT 600V 24A 54W Through Hole TO-220F-3FS
Request a Quote Datasheet
Description
IGBT 600V 24A 54W Through Hole TO-220F-3FS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB15N60R2FGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 24A 54W Through Hole TO-220F-3FS

IGBT 600V 24A 54W Through Hole TO-220F-3FS

Buy Now Datasheet
IGBTs - Single - NGTB15N60R2FG - 1231144-NGTB15N60R2FG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB15N60R2FG
1231144-NGTB15N60R2FG
IGBTs - Single - NGTB15N60R2FG 1231144-NGTB15N60R2FG
Manufacturer: ON Semiconductor Win Source Part Number: 1231144-NGTB15N60R2F G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231144-NGTB15N60R2FG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 600V 14A IGBT Transistor
279-NGTB15N60R2FG
N-Channel 600V 14A IGBT Transistor 279-NGTB15N60R2FG
IGBT, 600V, 14A, N-Channel, 50-TUBE Product overview: NGTB15N60R2FG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N60R2FG can be used for catalog matching and distributor lookup.

IGBT, 600V, 14A, N-Channel, 50-TUBE Product overview: NGTB15N60R2FG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 14A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 14A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N60R2FG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, Single, 600V, 24A, To-220F-3; Continuous Collector Current Onsemi - 45Y1418 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 24A, To-220F-3; Continuous Collector Current Onsemi
45Y1418
Igbt, Single, 600V, 24A, To-220F-3; Continuous Collector Current Onsemi 45Y1418
IGBT, SINGLE, 600V, 24A, TO-220F-3; Continuous Collector Current:24A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:54W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 24A, TO-220F-3; Continuous Collector Current:24A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:54W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Single IGBTs - NGTB15N60R2FG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGTB15N60R2FG
Single IGBTs NGTB15N60R2FG
IGBT 600V 24A TO220F-3FS

IGBT 600V 24A TO220F-3FS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB15N60R2FG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB15N60R2FG
Discrete Semiconductor Products - Transistors - IGBTs NGTB15N60R2FG
IGBT 600V 24A TO220F-3FS

IGBT 600V 24A TO220F-3FS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB15N60R2FGOS-ND 1231144-NGTB15N60R2FG 279-NGTB15N60R2FG 45Y1418 NGTB15N60R2FG NGTB15N60R2FG
Product Name Single IGBTs IGBTs - Single - NGTB15N60R2FG N-Channel 600V 14A IGBT Transistor Igbt, Single, 600V, 24A, To-220F-3; Continuous Collector Current Onsemi Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data