Manufacturer: ON Semiconductor
Win Source Part Number: 1231137-NGD8205NT4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): STGD18N40LZT4; ISL9V3040D3ST_Q; ISL9V3040D3S_NL;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IGBT 390V 20A 125W Surface Mount DPAK
N-Channel Ignition IGBT 20 A, 350 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD8205NT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 A, 350 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20 A, 350 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8205NT4 can be used for catalog matching and distributor lookup.
IGBT 390V 20A 125W DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1231137-NGD8205NT4 | NGD8205NT4-ND | 279-NGD8205NT4 | NGD8205NT4 |
| Product Name | IGBTs - Single - NGD8205NT4 | Single IGBTs | N-Channel 20 A 350 V DPAK IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 |