Littelfuse, Inc. 440V 20A 150W IGBT Transistor NGB8202ANTF4G

Description
IGBT 440V 20A 150W D2PAK Product overview: NGB8202ANTF4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8202ANTF4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 440V 20A 150W D2PAK Product overview: NGB8202ANTF4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8202ANTF4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
440V 20A 150W IGBT Transistor
279-NGB8202ANTF4G
440V 20A 150W IGBT Transistor 279-NGB8202ANTF4G
IGBT 440V 20A 150W D2PAK Product overview: NGB8202ANTF4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8202ANTF4G can be used for catalog matching and distributor lookup.

IGBT 440V 20A 150W D2PAK Product overview: NGB8202ANTF4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440V, 20A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 440V, 20A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8202ANTF4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGB8202ANTF4G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB8202ANTF4G-ND
Single IGBTs NGB8202ANTF4G-ND
IGBT 440V 20A 150W Surface Mount TO-263 (D²Pak)

IGBT 440V 20A 150W Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
IGBTs - Single - NGB8202ANTF4G - 887229-NGB8202ANTF4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB8202ANTF4G
887229-NGB8202ANTF4G
IGBTs - Single - NGB8202ANTF4G 887229-NGB8202ANTF4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 887229-NGB8202ANTF4G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 440 V 20 A 150 W Surface Mount TO-263 (D²Pak) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263 (D2Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Littelfuse Inc.
Win Source Part Number: 887229-NGB8202ANTF4G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 440 V 20 A 150 W Surface Mount TO-263 (D²Pak)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGB8202ANTF4G
IGBT Transistors NGB8202ANTF4G
IGBT Transistors 400V 20A IGBT IGNITION

IGBT Transistors 400V 20A IGBT IGNITION

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8202ANTF4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8202ANTF4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8202ANTF4G
IGBT 440V 20A 150W D2PAK

IGBT 440V 20A 150W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGB8202ANTF4G NGB8202ANTF4G-ND 887229-NGB8202ANTF4G NGB8202ANTF4G NGB8202ANTF4G
Product Name 440V 20A 150W IGBT Transistor Single IGBTs IGBTs - Single - NGB8202ANTF4G IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data