RF Transistor NPN 12V 100mA 6.5GHz 2W Surface Mount SOT-89
RF TRANS NPN 12V 6.5GHZ SOT89 Product overview: NE85634-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE85634-T1-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1082938-NE85634-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB
Frequency - Transition: 6.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
RF TRANS NPN 12V 6.5GHZ SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NE85634-ATR-ND | 283-NE85634-T1-A | 1082938-NE85634-T1-A | NE85634-T1-A |
| Product Name | Bipolar RF Transistors | 12V 6.5GHZ SOT89 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - NE85634-T1-A | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN | |
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89 | SOT89; TO-243AA |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | ||
| VCEO | 12 volts | 12 volts | ||
| Noise Figure | 1.1 dB | 1.1 dB | 1.1 dB |