NPN silicon bipolar RF transistor in SOT-89 package with a maximum collector-emitter voltage of 15 V, continuous collector current of 250 mA, and power dissipation of 2 W. It has a transition frequency of 5.3 GHz, noise figure of 2 dB, and current gain hFE of 250 at 1 GHz and 10 V collector-emitter voltage.
RF Transistor NPN 15V 250mA 2W Surface Mount SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE461M02-AZ-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |