Insulated Gate Bipolar Transistors (IGBT) for motor drive and other high current switching applications.
Maximum Continuous Collector Current = 60 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±20V
Maximum Power Dissipation = 384 W
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 1MHz
Transistor Configuration = Single
Insulated Gate Bipolar Transistors (IGBT) for motor drive and other high current switching applications.
Maximum Continuous Collector Current = 60 A
Maximum Collector Emitter Voltage = 1200 V
Maximum Gate Emitter Voltage = ±20V
Maximum Power Dissipation = 384 W
Package Type = TO-247
Mounting Type = Through Hole
Channel Type = N
Pin Count = 3
Switching Speed = 1MHz
Transistor Configuration = Single
Delivery on production packaging - Tube. This product is non-returnable.
IGBT Trench Field Stop 1200V 60A 384W Through Hole TO-247
IGBT 1200V 60A 384W TO247
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
Product Number | 7961331 | NGTB30N120IHRWGOS-ND | NGTB30N120IHRWG |
Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
Polarity | N-Channel | ||
IC(max) | 60 amps | ||
PD | 384000 milliwatts | ||
Package Type | TO-247; TO-247 | TO-247; TO-247-3 |