RF Transistor NPN 6V 100mA 4.5GHz 200mW Surface Mount SOT-23-3
Manufacturer: CEL
Win Source Part Number: 1082930-NE68833-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB to 2.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 80 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MT3S111; 2SC5773; NESG220033-T1B-A;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RF TRANS NPN 6V 4.5GHZ SOT23
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NE68833-T1-A-ND | 1082930-NE68833-T1-A | NE68833-T1-A |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - NE68833-T1-A | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | ||
| VCEO | 6 volts |