NPN silicon high-frequency transistor for RF applications with a gain bandwidth product of 9.0 GHz at VCE = 8 V and IC = 20 mA, and a noise figure of 1.6 dB at 2 GHz. The device is mounted in an SOT-323 package and has a total power dissipation of 150 mW. The collector-to-emitter
RF Transistor NPN 10V 65mA 7GHz 150mW Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE68130-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |