Mosfet Array N and P-Channel 30V 3.7A, 2.9A 900mW Surface Mount 8-SOIC
Dual N/P-Ch MOSFET, 30V, 2.9A, 80mR, SOIC, Tape & Reel Product overview: NDS9952A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 2.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 2.9A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9952A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025175-NDS9952A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A, 2.9A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 320pF @ 10V
Maximum Rds On at Id,Vgs: 80 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 2,500
MOSFET N/P-CH 30V 3.7/2.9A 8SOIC
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET, N/P CHANNEL, 30V, 3.7A, SOIC-8; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 3.7A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDS9952ATR-ND | 289-NDS9952A | 025175-NDS9952A | NDS9952A | 38C7632 | NDS9952A |
| Product Name | FET, MOSFET Arrays | Dual 30V 2.9A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9952A | FET, MOSFET Arrays | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel | ||
| PD | 900 milliwatts | 900 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 30 volts | 30 volts |