NPN silicon RF bipolar transistor in SOT-143 package, with a maximum collector-emitter voltage of 12V, collector current of 100mA, transition frequency of 7 GHz, and power dissipation of 200 mW.
RF Transistor NPN 12V 100mA 9GHz 200mW Surface Mount SOT-143
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE85639-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |