onsemi Single IGBTs NGTB50N60L2WG

Description
IGBT Trench Field Stop 600V 100A 500W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 100A 500W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB50N60L2WG-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGTB50N60L2WG-ND
Single IGBTs NGTB50N60L2WG-ND
IGBT Trench Field Stop 600V 100A 500W Through Hole TO-247-3

IGBT Trench Field Stop 600V 100A 500W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB50N60L2WG - 887245-NGTB50N60L2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB50N60L2WG
887245-NGTB50N60L2WG
IGBTs - Single - NGTB50N60L2WG 887245-NGTB50N60L2WG
Manufacturer: ON Semiconductor Win Source Part Number: 887245-NGTB50N60L2WG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 100 A 500 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: NGTB50 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887245-NGTB50N60L2WG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 100 A 500 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: NGTB50
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 50A IGBT Transistor
279-NGTB50N60L2WG
600V 50A IGBT Transistor 279-NGTB50N60L2WG
IGBT, 600V 50A FS2 Low VCEsat, TO-247, 30-TUBE Product overview: NGTB50N60L2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB50N60L2WG can be used for catalog matching and distributor lookup.

IGBT, 600V 50A FS2 Low VCEsat, TO-247, 30-TUBE Product overview: NGTB50N60L2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB50N60L2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NGTB50N60L2WG - Rochester Electronics
Newburyport, MA, United States
IGBT, 600V 50A FS2 Low VCEsat

IGBT, 600V 50A FS2 Low VCEsat

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB50N60L2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB50N60L2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB50N60L2WG
IGBT 600V 50A TO247

IGBT 600V 50A TO247

Supplier's Site
Igbt, Single, 600V, 100A, To-247; Continuous Collector Current Onsemi - 47X2264 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 100A, To-247; Continuous Collector Current Onsemi
47X2264
Igbt, Single, 600V, 100A, To-247; Continuous Collector Current Onsemi 47X2264
IGBT, SINGLE, 600V, 100A, TO-247; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:500W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

IGBT, SINGLE, 600V, 100A, TO-247; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:500W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGTB50N60L2WG
IGBT Transistors NGTB50N60L2WG
IGBT Transistors 600V/50A LOW VCESAT FSII

IGBT Transistors 600V/50A LOW VCESAT FSII

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB50N60L2WG-ND 887245-NGTB50N60L2WG 279-NGTB50N60L2WG NGTB50N60L2WG NGTB50N60L2WG 47X2264 NGTB50N60L2WG
Product Name Single IGBTs IGBTs - Single - NGTB50N60L2WG 600V 50A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 600V, 100A, To-247; Continuous Collector Current Onsemi IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-3; TO-247
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data