Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.68W Surface Mount DPAK
TRANS NPN 50V 2A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NJD2873RL-ND | NJD2873RL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |