California Eastern Laboratories - CEL RF FETs, MOSFETs NE651R479A-A

Description
RF Mosfet HFET 3.5V 50mA 1.9GHz 12dB 27dBm 79A
Request a Quote
Description
RF Mosfet HFET 3.5V 50mA 1.9GHz 12dB 27dBm 79A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE651R479A-A is a GaAs HJ-FET in a plastic surface mount package, designed for medium-power applications in mobile communications, Fixed Wireless Access, and PCS systems. It delivers 27 dBm typical output power at 1.9 GHz with 3.5 V drain bias and 12 dB linear gain. The device operates up to 3.7 GHz and features a thermal resistance of 30 °C/W. It is supplied in bulk packaging, compatible with standard reflow soldering up to 235 °C. The part meets RoHS requirements with Pb-free terminals.

Datasheet Summary
Powered by GS/AI

The NE651R479A-A is a GaAs HJ-FET in a plastic surface mount package, designed for medium-power applications in mobile communications, Fixed Wireless Access, and PCS systems. It delivers 27 dBm typical output power at 1.9 GHz with 3.5 V drain bias and 12 dB linear gain. The device operates up to 3.7 GHz and features a thermal resistance of 30 °C/W. It is supplied in bulk packaging, compatible with standard reflow soldering up to 235 °C. The part meets RoHS requirements with Pb-free terminals.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - NE651R479A-A-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
NE651R479A-A-ND
RF FETs, MOSFETs NE651R479A-A-ND
RF Mosfet HFET 3.5V 50mA 1.9GHz 12dB 27dBm 79A

RF Mosfet HFET 3.5V 50mA 1.9GHz 12dB 27dBm 79A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE651R479A-A-ND
Product Name RF FETs, MOSFETs
Package Type 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
60 V, N-channel Trench MOSFET - 2N7002AKQB-QZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
2 suppliers