Littelfuse, Inc. Single IGBTs NGD15N41CLT4G

Description
IGBT 440V 15A 107W Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
IGBT 440V 15A 107W Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGD15N41CLT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 440V 15A 107W Surface Mount TO-252, (D-Pak)

IGBT 440V 15A 107W Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
IGBTs - Single - NGD15N41CLT4G - 1082978-NGD15N41CLT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD15N41CLT4G
1082978-NGD15N41CLT4G
IGBTs - Single - NGD15N41CLT4G 1082978-NGD15N41CLT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082978-NGD15N41CLT4 G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 107W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A Turn-on and Turn-off delay time: -/4μs Testing Conditions: 300V, 6.5A, 1 kOhm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082978-NGD15N41CLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 107W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A
Turn-on and Turn-off delay time: -/4μs
Testing Conditions: 300V, 6.5A, 1 kOhm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 15A 440V DPAK IGBT Transistor
279-NGD15N41CLT4G
N-Channel 15A 440V DPAK IGBT Transistor 279-NGD15N41CLT4G
Insulated Gate Bipolar Transistor, 15A I(C), 440V V(BR)CES, N-Channel, LEAD FREE, CASE 369C-01, DPAK-3 Product overview: NGD15N41CLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 440V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 440V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD15N41CLT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 15A I(C), 440V V(BR)CES, N-Channel, LEAD FREE, CASE 369C-01, DPAK-3 Product overview: NGD15N41CLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 440V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 440V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD15N41CLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD15N41CLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD15N41CLT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD15N41CLT4G
IGBT 440V 15A 107W DPAK

IGBT 440V 15A 107W DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGD15N41CLT4GOSTR-ND 1082978-NGD15N41CLT4G 279-NGD15N41CLT4G NGD15N41CLT4G
Product Name Single IGBTs IGBTs - Single - NGD15N41CLT4G N-Channel 15A 440V DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data