PNP resistor-equipped transistor for digital applications and switching loads, available in a SOT323 (SC-70) surface-mounted package measuring 2.2 mm × 1.35 mm × 1.0 mm, with a maximum collector-emitter voltage of -80 V and an output current capability of -100 mA, featuring built-in bias resistors to simplify design and reduce component count, qualified to IEC 60134 for limiting values and operating from -55 °C to 150 °C ambient temperature.
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTA114EU
10
10
SOT323
SC-70
NHDTC114EU
NHDTA124EU
22
22
NHDTC124EU
NHDTA144EU
47
47
NHDTC144EU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 80V 100mA 150MHz 235mW Surface Mount SOT-323
80 V, 100 mA PNP resistor-equipped transistors
TRANS PREBIAS PNP 80V SOT323
RF TRANSISTOR, AEC-Q101, SINGLE PNP, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHDTA114EUF | 1727-NHDTA114EUFDKR-ND | NHDTA114EUF | NHDTA114EUF | 82AH4843 |
| Product Name | 80 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Single Pnp, 80V Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323 | Automotive | TO-3 |
| Polarity | PNP | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |