RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343
RF TRANS NPN 10V 10GHZ SOT343
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE68018-A-ND | NE68018-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SC-82A, SOT-343 | SC-82A, SOT-343 |
| IC(max) | 35 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 10.2 dB |