onsemi Single Bipolar Transistors NJL4281DG

Description
Bipolar (BJT) Transistor NPN + Diode (Isolated) 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN + Diode (Isolated) 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJL4281DG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJL4281DG-ND
Single Bipolar Transistors NJL4281DG-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 350V 15A 35MHz 230W Through Hole TO-264

Bipolar (BJT) Transistor NPN + Diode (Isolated) 350V 15A 35MHz 230W Through Hole TO-264

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJL4281DG - 790694-NJL4281DG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJL4281DG
790694-NJL4281DG
TRANSISTORS - Transistors (BJT) - Single - NJL4281DG 790694-NJL4281DG
Manufacturer: ON Semiconductor Win Source Part Number: 790694-NJL4281DG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-264-5 Power - Max: 230W Transistor Type: NPN + Diode (Isolated) Frequency - Transition: 35MHz Part Status: Obsolete(EOL) Family Name: NJL4281DG Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 350V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 8A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5A, 5V Alternative Parts (Cross-Reference): 2N6546; 2N6674 Lead Free; BUX13; 2N6677; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790694-NJL4281DG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-264-5
Power - Max: 230W
Transistor Type: NPN + Diode (Isolated)
Frequency - Transition: 35MHz
Part Status: Obsolete(EOL)
Family Name: NJL4281DG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 8A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 80 @ 5A, 5V
Alternative Parts (Cross-Reference): 2N6546; 2N6674 Lead Free; BUX13; 2N6677;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS NPN 350V 15A TO264 - 598-NJL4281DG - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 350V 15A TO264
598-NJL4281DG
TRANS NPN 350V 15A TO264 598-NJL4281DG
TRANS NPN 350V 15A TO264

TRANS NPN 350V 15A TO264

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJL4281DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJL4281DG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJL4281DG
TRANS NPN 350V 15A TO264

TRANS NPN 350V 15A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NJL4281DG-ND 790694-NJL4281DG 598-NJL4281DG NJL4281DG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NJL4281DG TRANS NPN 350V 15A TO264 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-264-5 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.1000 milliamps 15000 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data