onsemi Single FETs, MOSFETs NDT3055L

Description
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet
Description
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDT3055LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT3055LTR-ND
Single FETs, MOSFETs NDT3055LTR-ND
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT3055LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT3055LCT-ND
Single FETs, MOSFETs NDT3055LCT-ND
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - NDT3055LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT3055LDKR-ND
Single FETs, MOSFETs NDT3055LDKR-ND
N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

N-Channel 60V 4A (Ta) 3W (Ta) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT3055L - 025180-NDT3055L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT3055L
025180-NDT3055L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT3055L 025180-NDT3055L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025180-NDT3055L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Family Name: NDT3055L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 345pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): STN3NF06; BSP318S; BSP318S E6327; Introduction Date: November 09, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Automotive Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025180-NDT3055L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Family Name: NDT3055L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 345pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): STN3NF06; BSP318S; BSP318S E6327;
Introduction Date: November 09, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Automotive
Quantity per package: 4k pcs

Buy Now Datasheet
MOSFETs - 6711090 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711090
MOSFETs 6711090
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
MOSFETs - 6711090P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6711090P
MOSFETs 6711090P
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
MOSFETs - 1241724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241724
MOSFETs 1241724
MOSFET N-Channel 60V 4A SOT223

MOSFET N-Channel 60V 4A SOT223

Supplier's Site
Singapore, Singapore
MOSFET Transistor
2088-NDT3055L
MOSFET Transistor 2088-NDT3055L
MOSFETs SOT-223 N-CH LOGIC Product overview: NDT3055L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT3055L can be used for catalog matching and distributor lookup.

MOSFETs SOT-223 N-CH LOGIC Product overview: NDT3055L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-NDT3055L can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
NDT3055L
MOSFET NDT3055L
MOSFET SOT-223 N-CH LOGIC

MOSFET SOT-223 N-CH LOGIC

Buy Now Datasheet
Mosfet, N Channel, 60V, 4A, Sot-223; Channel Type Onsemi - 72K9001 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 4A, Sot-223; Channel Type Onsemi
72K9001
Mosfet, N Channel, 60V, 4A, Sot-223; Channel Type Onsemi 72K9001
MOSFET, N CHANNEL, 60V, 4A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 4A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 4 A, 60 V, 0.07 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi - 26M1853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 4 A, 60 V, 0.07 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi
26M1853
Mosfet Transistor, N Channel, 4 A, 60 V, 0.07 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi 26M1853
MOSFET Transistor, N Channel, 4 A, 60 V, 0.07 ohm, 10 V, 1.6 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 4 A, 60 V, 0.07 ohm, 10 V, 1.6 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N, 60V, Sot-223, Reel; Transistor Polarity Onsemi - 04X6649 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 60V, Sot-223, Reel; Transistor Polarity Onsemi
04X6649
Mosfet, N, 60V, Sot-223, Reel; Transistor Polarity Onsemi 04X6649
MOSFET, N, 60V, SOT-223, REEL; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power Dissipation RoHS Compliant: Yes

MOSFET, N, 60V, SOT-223, REEL; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 23K8163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
23K8163
Mosfet, Full Reel; Channel Type Onsemi 23K8163
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V; Power Dissipation:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NDT3055L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NDT3055L
Single FETs, MOSFETs NDT3055L
MOSFET N-CH 60V 4A SOT-223-4

MOSFET N-CH 60V 4A SOT-223-4

Supplier's Site Datasheet
Transistor - 16126496 - Radwell International
Willingboro, NJ, United States
Transistor
16126496
Transistor 16126496
POWER FIELD-EFFECT TRANSISTOR, 3.7A I(D), 60V, 0.12OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 3.7A I(D), 60V, 0.12OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-261. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT3055L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT3055L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT3055L
MOSFET N-CH 60V 4A SOT-223-4

MOSFET N-CH 60V 4A SOT-223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number NDT3055LTR-ND 025180-NDT3055L 6711090 6711090P 2088-NDT3055L NDT3055L 72K9001 26M1853 04X6649 23K8163 NDT3055L 16126496 NDT3055L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT3055L MOSFETs MOSFETs MOSFET Transistor MOSFET Mosfet, N Channel, 60V, 4A, Sot-223; Channel Type Onsemi Mosfet Transistor, N Channel, 4 A, 60 V, 0.07 Ohm, 10 V, 1.6 V Rohs Compliant Onsemi Mosfet, N, 60V, Sot-223, Reel; Transistor Polarity Onsemi Mosfet, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4 SOT223; Sot-223 SOT223; SOT-223 Reel TO-3; SOT223 TO-3 TO-3; SOT223 TO-3 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 60 volts 60 volts
PD 3000 milliwatts 3 milliwatts 3000 milliwatts 3000 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2333491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers