The 1325680-NJVMJD210T4G
TRANS PNP 25V 5A DPAK
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.4W Surface Mount DPAK
TRANS PNP 25V 5A DPAK
5.0 A, 25 V PNP Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD210T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 25 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 5.0 A, 25 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD210T4G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325680-NJVMJD210T4G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 1.4 W
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.8V @ 1A, 5A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 45 @ 2A, 1V
Frequency - Transition: 65MHz
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 2156-NJVMJD210T4G-OS
Base Product Number: NJVMJD210
RoHS Status: ROHS3 Compliant
TRANS PNP 25V 5A DPAK
Bipolar Transistors - BJT BIP DPAK PNP 5A 25V TR
TRANS PNP 25V 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-NJVMJD210T4GCT-ND | 276-NJVMJD210T4G | 1325680-NJVMJD210T4G | NJVMJD210T4G | NJVMJD210T4G | NJVMJD210T4G |
| Product Name | Single Bipolar Transistors | 5.0 A 25 V DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| VCEO | 25 volts | 25 volts | 25 volts | |||
| VCBO | 40 volts |