IGBT Trench Field Stop 600V 80A 257W Through Hole TO-247
IGBT 600V 40A FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB40N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60FLWG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887239-NGTB40N60FLWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench Field Stop 600 V 80 A 257 W Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NGTB40
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 80A 257W TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB40N60FLWGOS-ND | 279-NGTB40N60FLWG | 887239-NGTB40N60FLWG | NGTB40N60FLWG |
| Product Name | Single IGBTs | 600V 40A IGBT Transistor | IGBTs - Single - NGTB40N60FLWG | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | ||
| Packing Method | Tube | Tube; Tube |