RF TRANS NPN 10V 10GHZ SOT523
RF Transistor NPN 10V 35mA 10GHz 100mW Surface Mount SOT-523
Manufacturer: CEL
Win Source Part Number: 1082915-NE68019-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9.6dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.9dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 80 @ 5mA, 3V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | NE68019-T1-A | NE68019-T1-ATR-ND | 1082915-NE68019-T1-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - NE68019-T1-A |
| Polarity | NPN; NPN | NPN | NPN; NPN |
| Package Type | SOT-523 | SOT-523 | SOT3; SOT-523 |
| IC(max) | 35 milliamps | ||
| VCEO | 10 volts | ||
| Power Gain | 9.6 dB | 80 dB |