onsemi FET, MOSFET Arrays NDS9925A

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NDS9925A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NDS9925A-ND
FET, MOSFET Arrays NDS9925A-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 4.5A SOIC MOSFET Transistor
289-NDS9925A
20V 4.5A SOIC MOSFET Transistor 289-NDS9925A
MOSFET 2N-CH 20V 4.5A 8-SOIC Product overview: NDS9925A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9925A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.5A 8-SOIC Product overview: NDS9925A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9925A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9925A - 060154-NDS9925A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9925A
060154-NDS9925A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9925A 060154-NDS9925A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 060154-NDS9925A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1V @ 250μA Maximum Rds On at Id,Vgs: 60 mOhm @ 4.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060154-NDS9925A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS9925A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS9925A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS9925A
MOSFET 2N-CH 20V 4.5A 8SOIC

MOSFET 2N-CH 20V 4.5A 8SOIC

Supplier's Site
MOSFET 2N-CH 20V 4.5A 8-SOIC - 598-NDS9925A - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 4.5A 8-SOIC
598-NDS9925A
MOSFET 2N-CH 20V 4.5A 8-SOIC 598-NDS9925A
MOSFET 2N-CH 20V 4.5A 8-SOIC

MOSFET 2N-CH 20V 4.5A 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDS9925A-ND 289-NDS9925A 060154-NDS9925A NDS9925A 598-NDS9925A
Product Name FET, MOSFET Arrays 20V 4.5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9925A Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 4.5A 8-SOIC
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel N-Channel
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data