California Eastern Laboratories - CEL Bipolar RF Transistors NE678M04-A

Description
RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F
Request a Quote
Description
RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NE678M04-A is a silicon NPN RF transistor in the SOT-343 package, with a height of 0.59 mm and flat leads for improved RF performance. It has a collector-emitter voltage rating of 6 V, a maximum collector current of 100 mA, and a power dissipation of 205 mW. The device exhibits a transition frequency of 12 GHz, a P-1dB output power of 18 dBm at 1.8 GHz, and a linear gain of 13 dB at 1.8 GHz. It is rated for junction temperatures up to 150°C and meets RoHS standards with Pb-free terminals. Thermal resistance from junction to ambient is 600°C/W when mounted on a 1.08 cm² × 1.0 mm glass epoxy PCB.

Datasheet Summary
Powered by GS/AI

The NE678M04-A is a silicon NPN RF transistor in the SOT-343 package, with a height of 0.59 mm and flat leads for improved RF performance. It has a collector-emitter voltage rating of 6 V, a maximum collector current of 100 mA, and a power dissipation of 205 mW. The device exhibits a transition frequency of 12 GHz, a P-1dB output power of 18 dBm at 1.8 GHz, and a linear gain of 13 dB at 1.8 GHz. It is rated for junction temperatures up to 150°C and meets RoHS standards with Pb-free terminals. Thermal resistance from junction to ambient is 600°C/W when mounted on a 1.08 cm² × 1.0 mm glass epoxy PCB.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE678M04-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NE678M04-A-ND
Bipolar RF Transistors NE678M04-A-ND
RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F

RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NE678M04-A-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
RF FETs, MOSFETs - 2312-QPD0060SRTR-ND - DigiKey
Specs
Package Type 6-VDFN Exposed Pad
View Details