Nexperia B.V. 80 V, 100 mA NPN/PNP resistor-equipped double transistors NHUMD2X

Description
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

80 V, 100 mA NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, featuring built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and supports output currents up to 100 mA with a maximum collector-emitter voltage of 80 V.

Datasheet Summary
Powered by GS/AI

80 V, 100 mA NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package, featuring built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications and supports output currents up to 100 mA with a maximum collector-emitter voltage of 80 V.

Suppliers

Company
Product
Description
Supplier Links
80 V, 100 mA NPN/PNP resistor-equipped double transistors - NHUMD2X - Nexperia B.V.
Nijmegen, Netherlands
80 V, 100 mA NPN/PNP resistor-equipped double transistors
NHUMD2X
80 V, 100 mA NPN/PNP resistor-equipped double transistors NHUMD2X
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN complement: - PNP/PNP complement: kΩ - kΩ - Nexperia - JEITA NHUMD3 10 10 SOT363 SC-88 NHUMH11 NHUMB11 NHUMD2 22 22 NHUMH1 NHUMB1 NHUMD12 47 47 NHUMH2 NHUMB2 Features and benefits 100 mA output current capability High breakdown voltage Built-in resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications Cost saving alternative for BC846 / BC856 series in digital applications Controlling IC inputs Switching loads

NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

R1

-

R2

-

Package

-

NPN/NPN complement:

-

PNP/PNP complement:

kΩ

-

kΩ

-

Nexperia

-

JEITA

NHUMD3

10

10

SOT363

SC-88

NHUMH11

NHUMB11

NHUMD2

22

22

NHUMH1

NHUMB1

NHUMD12

47

47

NHUMH2

NHUMB2

Features and benefits

  • 100 mA output current capability
  • High breakdown voltage
  • Built-in resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost saving alternative for BC846 / BC856 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - NHUMD2X - Rochester Electronics
Newburyport, MA, United States
NHUMD2 - 80 V, 100 mA NPN/PNP resistor-equipped double transistors

NHUMD2 - 80 V, 100 mA NPN/PNP resistor-equipped double transistors

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD2XTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD2XTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD2XTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD2XDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD2XDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD2XDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-NHUMD2XCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-NHUMD2XCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-NHUMD2XCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NHUMD2X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NHUMD2X
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NHUMD2X
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - NHUMD2X - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
NHUMD2X
Bipolar Transistor Arrays, Pre-Biased NHUMD2X
TRANS PREBIAS 1NPN 1PNP 6TSSOP

TRANS PREBIAS 1NPN 1PNP 6TSSOP

Supplier's Site Datasheet
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia - 82AH4906 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia
82AH4906
Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia 82AH4906
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES

RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number NHUMD2X NHUMD2X 1727-NHUMD2XTR-ND NHUMD2X NHUMD2X 82AH4906
Product Name 80 V, 100 mA NPN/PNP resistor-equipped double transistors Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia
Package Type SOT363 SOT363 SOT363 6-TSSOP, SC-88, SOT-363 6-TSSOP 6-TSSOP, SC-88, SOT-363 TO-3
Polarity NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP NPN; PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data