onsemi 1200V 25A IGBT Transistor NGTG25N120FL2WG

Description
IGBT, 1200V 25A SOLAR/UPS, 30-TUBE Product overview: NGTG25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG25N120FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 1200V 25A SOLAR/UPS, 30-TUBE Product overview: NGTG25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG25N120FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 25A IGBT Transistor
279-NGTG25N120FL2WG
1200V 25A IGBT Transistor 279-NGTG25N120FL2WG
IGBT, 1200V 25A SOLAR/UPS, 30-TUBE Product overview: NGTG25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG25N120FL2WG can be used for catalog matching and distributor lookup.

IGBT, 1200V 25A SOLAR/UPS, 30-TUBE Product overview: NGTG25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTG25N120FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTG25N120FL2WG - 919425-NGTG25N120FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTG25N120FL2WG
919425-NGTG25N120FL2WG
IGBTs - Single - NGTG25N120FL2WG 919425-NGTG25N120FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 919425-NGTG25N120FL2 WG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 385 W Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: NGTG25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919425-NGTG25N120FL2WG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1200 V 50 A 385 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NGTG25
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single IGBTs - NGTG25N120FL2WG-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 50A 385W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 385W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTG25N120FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTG25N120FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTG25N120FL2WG
IGBT 1200V 25A TO-247

IGBT 1200V 25A TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTG25N120FL2WG
IGBT Transistors NGTG25N120FL2WG
IGBT Transistors 1200V/25 FAST IGBT ONLY F

IGBT Transistors 1200V/25 FAST IGBT ONLY F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTG25N120FL2WG 919425-NGTG25N120FL2WG NGTG25N120FL2WG-ND NGTG25N120FL2WG NGTG25N120FL2WG
Product Name 1200V 25A IGBT Transistor IGBTs - Single - NGTG25N120FL2WG Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 385000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data