Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 20W Surface Mount DPAK
8.0 A, 100 V PNP Darlington Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD127T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD127T4G can be used for catalog matching and distributor lookup.
Win Source Part Number: 968605-NJVMJD127T4G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 20 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 4V @ 80mA, 8A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 4A, 4V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NJVMJD127T4G-ND,NJVM
Base Product Number: NJVMJD127
TRANS PNP DARL 100V 8A DPAK
TRANS PNP DARL 100V 8A DPAK
Darlington Transistors BIP DPAK PNP 8A 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | NJVMJD127T4GOSDKR-ND | 276-NJVMJD127T4G | 968605-NJVMJD127T4G | NJVMJD127T4G | NJVMJD127T4G | NJVMJD127T4G |
| Product Name | Single Bipolar Transistors | 8.0 A 100 V DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||
| Power Gain | 1000 dB |