RF TRANS NPN 10V 7GHZ 3SMINMOLD
RF Transistor NPN 10V 65mA 7GHz 100mW Surface Mount 3-SuperMiniMold (19)
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NE68119-T1 | NE68119TR-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT-523 | SOT-523 |
| IC(max) | 65 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 10 dB |