onsemi 650V 100A 595000mW IGBT Transistor NGTB60N65FL2WG

Description
Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB60N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB60N65FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB60N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB60N65FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 100A 595000mW IGBT Transistor
279-NGTB60N65FL2WG
650V 100A 595000mW IGBT Transistor 279-NGTB60N65FL2WG
Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB60N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB60N65FL2WG can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 100A 595000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB60N65FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 100A, 595000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 100A, 595000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB60N65FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB60N65FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 650V 100A 595W Through Hole TO-247-3

IGBT Field Stop 650V 100A 595W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB60N65FL2WG - 887247-NGTB60N65FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB60N65FL2WG
887247-NGTB60N65FL2WG
IGBTs - Single - NGTB60N65FL2WG 887247-NGTB60N65FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 887247-NGTB60N65FL2W G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Field Stop 650 V 100 A 595 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: NGTB60 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887247-NGTB60N65FL2WG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Field Stop 650 V 100 A 595 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: NGTB60
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB60N65FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB60N65FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB60N65FL2WG
IGBT FIELD STOP 650V 100A TO247

IGBT FIELD STOP 650V 100A TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB60N65FL2WG
IGBT Transistors NGTB60N65FL2WG
IGBT Transistors 650V/60A FAST IGBT FSII

IGBT Transistors 650V/60A FAST IGBT FSII

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB60N65FL2WG NGTB60N65FL2WGOS-ND 887247-NGTB60N65FL2WG NGTB60N65FL2WG NGTB60N65FL2WG
Product Name 650V 100A 595000mW IGBT Transistor Single IGBTs IGBTs - Single - NGTB60N65FL2WG Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data