NPN resistor-equipped transistor in a SOT323 (SC-70) SMD package with 80 V collector-emitter voltage and 100 mA output current capability, featuring built-in bias resistors of 22 kΩ each to simplify circuit design and reduce component count. Qualified to AEC-Q101 for automotive applications.
NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTC114EU-Q
10
10
SOT323
SC-70
NHDTA114EU-Q
NHDTC124EU-Q
22
22
NHDTA124EU-Q
NHDTC144EU-Q
47
47
NHDTA144EU-Q
Features and benefits
Applications
IC
IC
IC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | NHDTC124EU-QX | 1727-NHDTC124EU-QXTR-ND |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |