RF Transistor NPN 12V 100mA 6.5GHz 2W Surface Mount SOT-89
RF TRANS NPN 12V 6.5GHZ SOT89
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE85634-A-ND | NE85634-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT89; TO-243AA | SOT89; TO-243AA |
| IC(max) | 100 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 9 dB |