onsemi Single FETs, MOSFETs NDT02N40T1G

Description
N-Channel 400V 400mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
N-Channel 400V 400mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDT02N40T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDT02N40T1GOSTR-ND
Single FETs, MOSFETs NDT02N40T1GOSTR-ND
N-Channel 400V 400mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)

N-Channel 400V 400mA (Tc) 2W (Tc) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT02N40T1G - 1082871-NDT02N40T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT02N40T1G
1082871-NDT02N40T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT02N40T1G 1082871-NDT02N40T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082871-NDT02N40T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Tc) Family Name: NDT02N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Case / Package: SOT-223 (TO-261) Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 400mA (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 5.5nC @ 10V Max Input Capacitance: 121pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 Ohm @ 220mA, 10V Alternative Parts (Cross-Reference): FDT3N40TF; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082871-NDT02N40T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Family Name: NDT02N40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: SOT-223 (TO-261)
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 5.5nC @ 10V
Max Input Capacitance: 121pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 Ohm @ 220mA, 10V
Alternative Parts (Cross-Reference): FDT3N40TF;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 0.4A 5.5 Ohm MOSFET Transistor
278-NDT02N40T1G
N-Channel 400V 0.4A 5.5 Ohm MOSFET Transistor 278-NDT02N40T1G
Power MOSFET 400V 0.4A 5.5 Ohm Single N-Channel SOT-223 T1G, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NDT02N40T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 0.4A, 5.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.4A, 5.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT02N40T1G can be used for catalog matching and distributor lookup.

Power MOSFET 400V 0.4A 5.5 Ohm Single N-Channel SOT-223 T1G, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NDT02N40T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 0.4A, 5.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 0.4A, 5.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDT02N40T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDT02N40T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDT02N40T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDT02N40T1G
MOSFET N-CH 400V 400MA SOT223

MOSFET N-CH 400V 400MA SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDT02N40T1GOSTR-ND 1082871-NDT02N40T1G 278-NDT02N40T1G NDT02N40T1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDT02N40T1G N-Channel 400V 0.4A 5.5 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; SOT-223 (TO-261) TO-261-4, TO-261AA
V(BR)DSS 400 volts
Unlock Full Specs
to access all available technical data